Vishay Intertechnology, Inc. RES 7.8 OHM 1/2W 1% AXIAL CMF557R8000FKBF

Description
RES 7.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8 OHM 1/2W 1% AXIAL - CMF557R8000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8 OHM 1/2W 1% AXIAL
CMF557R8000FKBF
RES 7.8 OHM 1/2W 1% AXIAL CMF557R8000FKBF
RES 7.8ohm 1/2W 1% AXIAL

RES 7.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557R8000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R8000FKBF-ND
Through Hole Resistors CMF557R8000FKBF-ND
7.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 7.8 Ohm, +/1 Percent, 100 Ppm Vishay - 41C7732 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7.8 Ohm, +/1 Percent, 100 Ppm Vishay
41C7732
Cmf55, 7.8 Ohm, +/1 Percent, 100 Ppm Vishay 41C7732
CMF55, 7.8 Ohm, +/- 1 Percent, 100 ppm

CMF55, 7.8 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R8000FKBF CMF557R8000FKBF-ND 41C7732
Product Name RES 7.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 7.8 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.8 ohms 7.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers