Vishay Intertechnology, Inc. Through Hole Resistors CMF557R5100FKBF

Description
7.51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557R5100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R5100FKBF-ND
Through Hole Resistors CMF557R5100FKBF-ND
7.51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.51 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.51 OHM 1/2W 1% AXIAL - CMF557R5100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.51 OHM 1/2W 1% AXIAL
CMF557R5100FKBF
RES 7.51 OHM 1/2W 1% AXIAL CMF557R5100FKBF
RES 7.51ohm 1/2W 1% AXIAL

RES 7.51ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 7.51 1% T-1 B14 Vishay - 69P0934 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.51 1% T-1 B14 Vishay
69P0934
Cmf-55 7.51 1% T-1 B14 Vishay 69P0934
CMF-55 7.51 1% T-1 B14

CMF-55 7.51 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R5100FKBF-ND CMF557R5100FKBF 69P0934
Product Name Through Hole Resistors RES 7.51 OHM 1/2W 1% AXIAL Cmf-55 7.51 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.51 ohms 7.51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details