Vishay Intertechnology, Inc. Metal Film Resistors - CMF557R5000FKBF

Description
Metal Film Resistors - Through Hole 1/4watt 7.5ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 7.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557R5000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557R5000FKBF
Metal Film Resistors - CMF557R5000FKBF
Metal Film Resistors - Through Hole 1/4watt 7.5ohms 1%

Metal Film Resistors - Through Hole 1/4watt 7.5ohms 1%

Supplier's Site
Through Hole Resistors - CMF557R5000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R5000FKBF-ND
Through Hole Resistors CMF557R5000FKBF-ND
7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7728
Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7728
Resistor,Metal Film,7.5Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R5000FKBF CMF557R5000FKBF-ND 41C7728
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,7.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details