Vishay Intertechnology, Inc. RES 7.87M OHM 1/2W 2% AXIAL CMF557M8700GNEA

Description
RES 7.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.87Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1/2W 2% AXIAL - CMF557M8700GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1/2W 2% AXIAL
CMF557M8700GNEA
RES 7.87M OHM 1/2W 2% AXIAL CMF557M8700GNEA
RES 7.87Mohm 1/2W 2% AXIAL

RES 7.87Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M8700GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M8700GNEA-ND
Through Hole Resistors CMF557M8700GNEA-ND
7.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.87M 2% T-00 Ea E3 Vishay - 69P0919 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87M 2% T-00 Ea E3 Vishay
69P0919
Cmf-55 7.87M 2% T-00 Ea E3 Vishay 69P0919
CMF-55 7.87M 2% T-00 EA e3

CMF-55 7.87M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M8700GNEA CMF557M8700GNEA-ND 69P0919
Product Name RES 7.87M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 7.87M 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.87E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers