Vishay Intertechnology, Inc. RES 7.87M OHM 1/2W 1% AXIAL CMF557M8700FKEK

Description
RES 7.87Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87M OHM 1/2W 1% AXIAL - CMF557M8700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87M OHM 1/2W 1% AXIAL
CMF557M8700FKEK
RES 7.87M OHM 1/2W 1% AXIAL CMF557M8700FKEK
RES 7.87Mohm 1/2W 1% AXIAL

RES 7.87Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M8700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M8700FKEK-ND
Through Hole Resistors CMF557M8700FKEK-ND
7.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M8971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M8971
Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M8971
Resistor,Metal Film,7.87MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.87MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M8700FKEK CMF557M8700FKEK-ND 77M8971
Product Name RES 7.87M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.87Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details