Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 2% AXIAL CMF557M5000GLEB

Description
RES 7.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 2% AXIAL - CMF557M5000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 2% AXIAL
CMF557M5000GLEB
RES 7.5M OHM 1/2W 2% AXIAL CMF557M5000GLEB
RES 7.5Mohm 1/2W 2% AXIAL

RES 7.5Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000GLEB-ND
Through Hole Resistors CMF557M5000GLEB-ND
7.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 2% T-0 Eb E3 Vishay - 69P0903 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 2% T-0 Eb E3 Vishay
69P0903
Cmf-55 7.5M 2% T-0 Eb E3 Vishay 69P0903
CMF-55 7.5M 2% T-0 EB e3

CMF-55 7.5M 2% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000GLEB CMF557M5000GLEB-ND 69P0903
Product Name RES 7.5M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 7.5M 2% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details