Vishay Intertechnology, Inc. RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FHEA

Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/2W 1% AXIAL - CMF557M5000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/2W 1% AXIAL
CMF557M5000FHEA
RES 7.5M OHM 1/2W 1% AXIAL CMF557M5000FHEA
RES 7.5Mohm 1/2W 1% AXIAL

RES 7.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M5000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M5000FHEA-ND
Through Hole Resistors CMF557M5000FHEA-ND
7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5M 1% T-2 Ea E3 Vishay - 69P0894 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5M 1% T-2 Ea E3 Vishay
69P0894
Cmf-55 7.5M 1% T-2 Ea E3 Vishay 69P0894
CMF-55 7.5M 1% T-2 EA e3

CMF-55 7.5M 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M5000FHEA CMF557M5000FHEA-ND 69P0894
Product Name RES 7.5M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.5M 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details