Vishay Intertechnology, Inc. RES 7.32M OHM 1/2W 1% AXIAL CMF557M3200FKR6

Description
RES 7.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32M OHM 1/2W 1% AXIAL - CMF557M3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32M OHM 1/2W 1% AXIAL
CMF557M3200FKR6
RES 7.32M OHM 1/2W 1% AXIAL CMF557M3200FKR6
RES 7.32Mohm 1/2W 1% AXIAL

RES 7.32Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557M3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557M3200FKR6-ND
Through Hole Resistors CMF557M3200FKR6-ND
7.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C7712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C7712
Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C7712
Resistor,Metal Film,7.32MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,7.32MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557M3200FKR6 CMF557M3200FKR6-ND 41C7712
Product Name RES 7.32M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,7.32Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details