Vishay Intertechnology, Inc. RES 7.96K OHM 1/2W .25% AXIAL CMF557K9600CEEA

Description
RES 7.96Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/2W .25% AXIAL - CMF557K9600CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/2W .25% AXIAL
CMF557K9600CEEA
RES 7.96K OHM 1/2W .25% AXIAL CMF557K9600CEEA
RES 7.96Kohm 1/2W .25% AXIAL

RES 7.96Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K9600CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K9600CEEA-ND
Through Hole Resistors CMF557K9600CEEA-ND
7.96 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.96K .25% T-9 Ea E3 Vishay - 69P0890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.96K .25% T-9 Ea E3 Vishay
69P0890
Cmf-55 7.96K .25% T-9 Ea E3 Vishay 69P0890
CMF-55 7.96K .25% T-9 EA e3

CMF-55 7.96K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K9600CEEA CMF557K9600CEEA-ND 69P0890
Product Name RES 7.96K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 7.96K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details