Vishay Intertechnology, Inc. Through Hole Resistors CMF557K8700DHEA

Description
7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K8700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700DHEA-ND
Through Hole Resistors CMF557K8700DHEA-ND
7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87K OHM 1/2W .5% AXIAL - CMF557K8700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W .5% AXIAL
CMF557K8700DHEA
RES 7.87K OHM 1/2W .5% AXIAL CMF557K8700DHEA
RES 7.87Kohm 1/2W .5% AXIAL

RES 7.87Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 7.87K .5% T-2 Ea E3 Vishay - 69P0871 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K .5% T-2 Ea E3 Vishay
69P0871
Cmf-55 7.87K .5% T-2 Ea E3 Vishay 69P0871
CMF-55 7.87K .5% T-2 EA e3

CMF-55 7.87K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700DHEA-ND CMF557K8700DHEA 69P0871
Product Name Through Hole Resistors RES 7.87K OHM 1/2W .5% AXIAL Cmf-55 7.87K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers