Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W .25% AXIAL CMF557K8700CHRE

Description
RES 7.87Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W .25% AXIAL - CMF557K8700CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W .25% AXIAL
CMF557K8700CHRE
RES 7.87K OHM 1/2W .25% AXIAL CMF557K8700CHRE
RES 7.87Kohm 1/2W .25% AXIAL

RES 7.87Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K8700CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700CHRE-ND
Through Hole Resistors CMF557K8700CHRE-ND
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.87K .25% T-2 R36 Vishay - 69P0870 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K .25% T-2 R36 Vishay
69P0870
Cmf-55 7.87K .25% T-2 R36 Vishay 69P0870
CMF-55 7.87K .25% T-2 R36

CMF-55 7.87K .25% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700CHRE CMF557K8700CHRE-ND 69P0870
Product Name RES 7.87K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 7.87K .25% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details