Vishay Intertechnology, Inc. RES 7.87K OHM 1/2W .25% AXIAL CMF557K8700CHR6

Description
RES 7.87Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/2W .25% AXIAL - CMF557K8700CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W .25% AXIAL
CMF557K8700CHR6
RES 7.87K OHM 1/2W .25% AXIAL CMF557K8700CHR6
RES 7.87Kohm 1/2W .25% AXIAL

RES 7.87Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K8700CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700CHR6-ND
Through Hole Resistors CMF557K8700CHR6-ND
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K8700CHR6 CMF557K8700CHR6-ND
Product Name RES 7.87K OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7870 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details