Vishay Intertechnology, Inc. Through Hole Resistors CMF557K8700CHEB

Description
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K8700CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K8700CHEB-ND
Through Hole Resistors CMF557K8700CHEB-ND
7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87K OHM 1/2W .25% AXIAL - CMF557K8700CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/2W .25% AXIAL
CMF557K8700CHEB
RES 7.87K OHM 1/2W .25% AXIAL CMF557K8700CHEB
RES 7.87Kohm 1/2W .25% AXIAL

RES 7.87Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 7.87K .25% T-2 Eb E3 Vishay - 69P0869 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87K .25% T-2 Eb E3 Vishay
69P0869
Cmf-55 7.87K .25% T-2 Eb E3 Vishay 69P0869
CMF-55 7.87K .25% T-2 EB e3

CMF-55 7.87K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K8700CHEB-ND CMF557K8700CHEB 69P0869
Product Name Through Hole Resistors RES 7.87K OHM 1/2W .25% AXIAL Cmf-55 7.87K .25% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers