Vishay Intertechnology, Inc. Through Hole Resistors CMF557K6900BHBF

Description
7.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K6900BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6900BHBF-ND
Through Hole Resistors CMF557K6900BHBF-ND
7.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.69K OHM 1/2W 0.1% AXIAL - CMF557K6900BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.69K OHM 1/2W 0.1% AXIAL
CMF557K6900BHBF
RES 7.69K OHM 1/2W 0.1% AXIAL CMF557K6900BHBF
RES 7.69Kohm 1/2W 0.1% AXIAL

RES 7.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 7.69K .1% T-2 B14 Vishay - 69P0848 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.69K .1% T-2 B14 Vishay
69P0848
Cmf-55 7.69K .1% T-2 B14 Vishay 69P0848
CMF-55 7.69K .1% T-2 B14

CMF-55 7.69K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6900BHBF-ND CMF557K6900BHBF 69P0848
Product Name Through Hole Resistors RES 7.69K OHM 1/2W 0.1% AXIAL Cmf-55 7.69K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details