Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W 1% AXIAL CMF557K6800FKRE

Description
RES 7.68Kohm 1/2W 1% AXIAL
Request a Quote
Description
RES 7.68Kohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W 1% AXIAL - CMF557K6800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W 1% AXIAL
CMF557K6800FKRE
RES 7.68K OHM 1/2W 1% AXIAL CMF557K6800FKRE
RES 7.68Kohm 1/2W 1% AXIAL

RES 7.68Kohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CMF557K6800FKRE
Product Name RES 7.68K OHM 1/2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details