Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W .1% AXIAL CMF557K6800BEEB

Description
RES 7.68Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W .1% AXIAL - CMF557K6800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W .1% AXIAL
CMF557K6800BEEB
RES 7.68K OHM 1/2W .1% AXIAL CMF557K6800BEEB
RES 7.68Kohm 1/2W .1% AXIAL

RES 7.68Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K6800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800BEEB-ND
Through Hole Resistors CMF557K6800BEEB-ND
7.68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.68K .1% T-9 Eb E3 Vishay - 69P0834 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.68K .1% T-9 Eb E3 Vishay
69P0834
Cmf-55 7.68K .1% T-9 Eb E3 Vishay 69P0834
CMF-55 7.68K .1% T-9 EB e3

CMF-55 7.68K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6800BEEB CMF557K6800BEEB-ND 69P0834
Product Name RES 7.68K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 7.68K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers