Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W .1% AXIAL CMF557K6800BEBF

Description
RES 7.68Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W .1% AXIAL - CMF557K6800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W .1% AXIAL
CMF557K6800BEBF
RES 7.68K OHM 1/2W .1% AXIAL CMF557K6800BEBF
RES 7.68Kohm 1/2W .1% AXIAL

RES 7.68Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K6800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800BEBF-ND
Through Hole Resistors CMF557K6800BEBF-ND
7.68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,76.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C7633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,76.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C7633
Resistor,metal Film,76.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C7633
Resistor,Metal Film,76.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,76.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6800BEBF CMF557K6800BEBF-ND 41C7633
Product Name RES 7.68K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,76.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details