Vishay Intertechnology, Inc. Through Hole Resistors CMF557K5900BHR6

Description
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K5900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5900BHR6-ND
Through Hole Resistors CMF557K5900BHR6-ND
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.59K OHM 1/2W .1% AXIAL - CMF557K5900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/2W .1% AXIAL
CMF557K5900BHR6
RES 7.59K OHM 1/2W .1% AXIAL CMF557K5900BHR6
RES 7.59Kohm 1/2W .1% AXIAL

RES 7.59Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,75.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7629 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C7629
Resistor,metal Film,75.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C7629
Resistor,Metal Film,75.9KOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,75.9KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5900BHR6-ND CMF557K5900BHR6 41C7629
Product Name Through Hole Resistors RES 7.59K OHM 1/2W .1% AXIAL Resistor,metal Film,75.9Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details