Vishay Intertechnology, Inc. Through Hole Resistors CMF557K5000FKEB

Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7.50KHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.50KHGCT-ND
Through Hole Resistors CMF7.50KHGCT-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.50KHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.50KHGTR-ND
Through Hole Resistors CMF7.50KHGTR-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.50K OHM 1/2W 1% AXIAL - CMF557K5000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/2W 1% AXIAL
CMF557K5000FKEB
RES 7.50K OHM 1/2W 1% AXIAL CMF557K5000FKEB
RES 7.50Kohm 1/2W 1% AXIAL

RES 7.50Kohm 1/2W 1% AXIAL

Supplier's Site
Res, 7K5, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4566
Res, 7K5, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4566
RES, 7K5, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 7K5, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7.50KHGCT-ND CMF557K5000FKEB 13AJ4566
Product Name Through Hole Resistors RES 7.50K OHM 1/2W 1% AXIAL Res, 7K5, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details