Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 1% AXIAL CMF557K5000FKEA70

Description
RES 7.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 1% AXIAL - CMF557K5000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 1% AXIAL
CMF557K5000FKEA70
RES 7.5K OHM 1/2W 1% AXIAL CMF557K5000FKEA70
RES 7.5Kohm 1/2W 1% AXIAL

RES 7.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000FKEA70-ND
Through Hole Resistors CMF557K5000FKEA70-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 7.5K 1% T-1 Ea E3 Vishay - 69P0814 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 7.5K 1% T-1 Ea E3 Vishay
69P0814
Cmf-55-70 7.5K 1% T-1 Ea E3 Vishay 69P0814
CMF-55-70 7.5K 1% T-1 EA e3

CMF-55-70 7.5K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000FKEA70 CMF557K5000FKEA70-ND 69P0814
Product Name RES 7.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 7.5K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details