Vishay Intertechnology, Inc. Through Hole Resistors CMF557K3200DHRE

Description
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K3200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K3200DHRE-ND
Through Hole Resistors CMF557K3200DHRE-ND
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.32K OHM 1/2W .5% AXIAL - CMF557K3200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W .5% AXIAL
CMF557K3200DHRE
RES 7.32K OHM 1/2W .5% AXIAL CMF557K3200DHRE
RES 7.32Kohm 1/2W .5% AXIAL

RES 7.32Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7593
Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7593
Resistor,Metal Film,7.32KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.32KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K3200DHRE-ND CMF557K3200DHRE 41C7593
Product Name Through Hole Resistors RES 7.32K OHM 1/2W .5% AXIAL Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details