Vishay Intertechnology, Inc. RES 7.15K OHM 1% 50PPM 1/2W CMF557K1500FHEB

Description
RES 7.15Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 7.15Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1% 50PPM 1/2W - CMF557K1500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1% 50PPM 1/2W
CMF557K1500FHEB
RES 7.15K OHM 1% 50PPM 1/2W CMF557K1500FHEB
RES 7.15Kohm 1% 50PPM 1/2W

RES 7.15Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF7.15KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.15KHFTR-ND
Through Hole Resistors CMF7.15KHFTR-ND
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.15KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.15KHFCT-ND
Through Hole Resistors CMF7.15KHFCT-ND
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K1500FHEB CMF7.15KHFTR-ND
Product Name RES 7.15K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details