Vishay Intertechnology, Inc. Metal Film Resistors - CMF557K1500DHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K1500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K1500DHEA
Metal Film Resistors - CMF557K1500DHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF557K1500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K1500DHEA-ND
Through Hole Resistors CMF557K1500DHEA-ND
7.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.15K .5% T-2 Ea E3 Vishay - 69P0766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.15K .5% T-2 Ea E3 Vishay
69P0766
Cmf-55 7.15K .5% T-2 Ea E3 Vishay 69P0766
CMF-55 7.15K .5% T-2 EA e3

CMF-55 7.15K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K1500DHEA CMF557K1500DHEA-ND 69P0766
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 7.15K .5% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details