Vishay Intertechnology, Inc. Through Hole Resistors CMF557K0000BEEA

Description
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K0000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K0000BEEA-ND
Through Hole Resistors CMF557K0000BEEA-ND
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7K OHM 1/2W 0.1% AXIAL - CMF557K0000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 0.1% AXIAL
CMF557K0000BEEA
RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BEEA
RES 7Kohm 1/2W 0.1% AXIAL

RES 7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 7K .1% T-9 Ea E3 Vishay - 69P0755 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7K .1% T-9 Ea E3 Vishay
69P0755
Cmf-55 7K .1% T-9 Ea E3 Vishay 69P0755
CMF-55 7K .1% T-9 EA e3

CMF-55 7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K0000BEEA-ND CMF557K0000BEEA 69P0755
Product Name Through Hole Resistors RES 7K OHM 1/2W 0.1% AXIAL Cmf-55 7K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details