Vishay Intertechnology, Inc. RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BERE70

Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/2W .1% AXIAL - CMF5579K600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/2W .1% AXIAL
CMF5579K600BERE70
RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BERE70
RES 79.6Kohm 1/2W .1% AXIAL

RES 79.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5579K600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5579K600BERE70-ND
Through Hole Resistors CMF5579K600BERE70-ND
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 79.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8111 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 79.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8111
Cmf55, 79.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8111
CMF55, 79.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 79.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5579K600BERE70 CMF5579K600BERE70-ND 41C8111
Product Name RES 79.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 79.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers