Vishay Intertechnology, Inc. Through Hole Resistors CMF5578R700FKRE

Description
78.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5578R700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578R700FKRE-ND
Through Hole Resistors CMF5578R700FKRE-ND
78.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 78.7 OHM 1/2W 1% AXIAL - CMF5578R700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W 1% AXIAL
CMF5578R700FKRE
RES 78.7 OHM 1/2W 1% AXIAL CMF5578R700FKRE
RES 78.7ohm 1/2W 1% AXIAL

RES 78.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 78.7 1% T-1 R36 Vishay - 69P1276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 78.7 1% T-1 R36 Vishay
69P1276
Cmf-55 78.7 1% T-1 R36 Vishay 69P1276
CMF-55 78.7 1% T-1 R36

CMF-55 78.7 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578R700FKRE-ND CMF5578R700FKRE 69P1276
Product Name Through Hole Resistors RES 78.7 OHM 1/2W 1% AXIAL Cmf-55 78.7 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details