Vishay Intertechnology, Inc. RES 78.7 OHM 1/2W .5% AXIAL CMF5578R700DHEB

Description
RES 78.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/2W .5% AXIAL - CMF5578R700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/2W .5% AXIAL
CMF5578R700DHEB
RES 78.7 OHM 1/2W .5% AXIAL CMF5578R700DHEB
RES 78.7ohm 1/2W .5% AXIAL

RES 78.7ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578R700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578R700DHEB-ND
Through Hole Resistors CMF5578R700DHEB-ND
78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5578R700DHEB CMF5578R700DHEB-ND
Product Name RES 78.7 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers