Vishay Intertechnology, Inc. RES 78.7K OHM 1/2W 1% AXIAL CMF5578K700FKRE

Description
RES 78.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/2W 1% AXIAL - CMF5578K700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/2W 1% AXIAL
CMF5578K700FKRE
RES 78.7K OHM 1/2W 1% AXIAL CMF5578K700FKRE
RES 78.7Kohm 1/2W 1% AXIAL

RES 78.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5578K700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5578K700FKRE-ND
Through Hole Resistors CMF5578K700FKRE-ND
78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

78.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8066
Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8066
Resistor,Metal Film,78.7KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,78.7KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5578K700FKRE CMF5578K700FKRE-ND 41C8066
Product Name RES 78.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,78.7Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details