Vishay Intertechnology, Inc. Metal Film Resistors - CMF55787R00FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55787R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55787R00FHR6
Metal Film Resistors - CMF55787R00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55787R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787R00FHR6-ND
Through Hole Resistors CMF55787R00FHR6-ND
787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C8106
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C8106
Resistor,Metal Film,787Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,787Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787R00FHR6 CMF55787R00FHR6-ND 41C8106
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details