Vishay Intertechnology, Inc. Through Hole Resistors CMF55787R00FER6

Description
787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55787R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787R00FER6-ND
Through Hole Resistors CMF55787R00FER6-ND
787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 787 OHM 1/2W 1% AXIAL - CMF55787R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/2W 1% AXIAL
CMF55787R00FER6
RES 787 OHM 1/2W 1% AXIAL CMF55787R00FER6
RES 787ohm 1/2W 1% AXIAL

RES 787ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C8101
Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C8101
Resistor,Metal Film,787Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,787Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787R00FER6-ND CMF55787R00FER6 41C8101
Product Name Through Hole Resistors RES 787 OHM 1/2W 1% AXIAL Resistor,metal Film,787Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details