Vishay Intertechnology, Inc. RES 787K OHM 1/2W 1% AXIAL CMF55787K00FKR670

Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 1% AXIAL - CMF55787K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 1% AXIAL
CMF55787K00FKR670
RES 787K OHM 1/2W 1% AXIAL CMF55787K00FKR670
RES 787Kohm 1/2W 1% AXIAL

RES 787Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00FKR670-ND
Through Hole Resistors CMF55787K00FKR670-ND
787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 787K 1% T-1 Re6 Vishay - 69P1287 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 787K 1% T-1 Re6 Vishay
69P1287
Cmf-55-70 787K 1% T-1 Re6 Vishay 69P1287
CMF-55-70 787K 1% T-1 RE6

CMF-55-70 787K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00FKR670 CMF55787K00FKR670-ND 69P1287
Product Name RES 787K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 787K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details