Vishay Intertechnology, Inc. RES 787K OHM 1/2W 1% AXIAL CMF55787K00FHR6

Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 787Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/2W 1% AXIAL - CMF55787K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/2W 1% AXIAL
CMF55787K00FHR6
RES 787K OHM 1/2W 1% AXIAL CMF55787K00FHR6
RES 787Kohm 1/2W 1% AXIAL

RES 787Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55787K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55787K00FHR6-ND
Through Hole Resistors CMF55787K00FHR6-ND
787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

787 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,787Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8086 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C8086
Resistor,metal Film,787Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C8086
Resistor,Metal Film,787KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,787KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55787K00FHR6 CMF55787K00FHR6-ND 41C8086
Product Name RES 787K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,787Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers