Vishay Intertechnology, Inc. RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FKRE70

Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/2W 1% AXIAL - CMF5576R800FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/2W 1% AXIAL
CMF5576R800FKRE70
RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FKRE70
RES 76.8ohm 1/2W 1% AXIAL

RES 76.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576R800FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800FKRE70-ND
Through Hole Resistors CMF5576R800FKRE70-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 76.8 1% T-1 R36 Vishay - 69P1205 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 76.8 1% T-1 R36 Vishay
69P1205
Cmf-55-70 76.8 1% T-1 R36 Vishay 69P1205
CMF-55-70 76.8 1% T-1 R36

CMF-55-70 76.8 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800FKRE70 CMF5576R800FKRE70-ND 69P1205
Product Name RES 76.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 76.8 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details