Vishay Intertechnology, Inc. Through Hole Resistors CMF5576R800FKR670

Description
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5576R800FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800FKR670-ND
Through Hole Resistors CMF5576R800FKR670-ND
76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 76.8 OHM 1/2W 1% AXIAL - CMF5576R800FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/2W 1% AXIAL
CMF5576R800FKR670
RES 76.8 OHM 1/2W 1% AXIAL CMF5576R800FKR670
RES 76.8ohm 1/2W 1% AXIAL

RES 76.8ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 76.8 1% T-1 Re6 Vishay - 69P1206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 76.8 1% T-1 Re6 Vishay
69P1206
Cmf-55-70 76.8 1% T-1 Re6 Vishay 69P1206
CMF-55-70 76.8 1% T-1 RE6

CMF-55-70 76.8 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800FKR670-ND CMF5576R800FKR670 69P1206
Product Name Through Hole Resistors RES 76.8 OHM 1/2W 1% AXIAL Cmf-55-70 76.8 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details