Vishay Intertechnology, Inc. RES 6.8 OHM 1/2W .5% AXIAL CMF5576R800DHEA

Description
RES 6.8ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1/2W .5% AXIAL - CMF5576R800DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1/2W .5% AXIAL
CMF5576R800DHEA
RES 6.8 OHM 1/2W .5% AXIAL CMF5576R800DHEA
RES 6.8ohm 1/2W .5% AXIAL

RES 6.8ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576R800DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576R800DHEA-ND
Through Hole Resistors CMF5576R800DHEA-ND
76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8 .5% T-2 Ea E3 Vishay - 69P1199 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8 .5% T-2 Ea E3 Vishay
69P1199
Cmf-55 76.8 .5% T-2 Ea E3 Vishay 69P1199
CMF-55 76.8 .5% T-2 EA e3

CMF-55 76.8 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576R800DHEA CMF5576R800DHEA-ND 69P1199
Product Name RES 6.8 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 76.8 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 76.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers