Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W .5% AXIAL CMF5576K800DHEA

Description
RES 76.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W .5% AXIAL - CMF5576K800DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .5% AXIAL
CMF5576K800DHEA
RES 76.8K OHM 1/2W .5% AXIAL CMF5576K800DHEA
RES 76.8Kohm 1/2W .5% AXIAL

RES 76.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800DHEA-ND
Through Hole Resistors CMF5576K800DHEA-ND
76.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 76.8K .5% T-2 Ea E3 Vishay - 69P1194 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 76.8K .5% T-2 Ea E3 Vishay
69P1194
Cmf-55 76.8K .5% T-2 Ea E3 Vishay 69P1194
CMF-55 76.8K .5% T-2 EA e3

CMF-55 76.8K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800DHEA CMF5576K800DHEA-ND 69P1194
Product Name RES 76.8K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 76.8K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details