Vishay Intertechnology, Inc. RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BERE70

Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 76.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/2W .1% AXIAL - CMF5576K800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/2W .1% AXIAL
CMF5576K800BERE70
RES 76.8K OHM 1/2W .1% AXIAL CMF5576K800BERE70
RES 76.8Kohm 1/2W .1% AXIAL

RES 76.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5576K800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5576K800BERE70-ND
Through Hole Resistors CMF5576K800BERE70-ND
76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

76.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 76.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 76.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7985
Cmf55, 76.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7985
CMF55, 76.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 76.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5576K800BERE70 CMF5576K800BERE70-ND 41C7985
Product Name RES 76.8K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 76.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers