Vishay Intertechnology, Inc. RES 769 OHM 1/2W 0.25% AXIAL CMF55769R00CHBF

Description
RES 769ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 769ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 769 OHM 1/2W 0.25% AXIAL - CMF55769R00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 769 OHM 1/2W 0.25% AXIAL
CMF55769R00CHBF
RES 769 OHM 1/2W 0.25% AXIAL CMF55769R00CHBF
RES 769ohm 1/2W 0.25% AXIAL

RES 769ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55769R00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55769R00CHBF-ND
Through Hole Resistors CMF55769R00CHBF-ND
769 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

769 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 769 .25% T-2 B14 Vishay - 69P1239 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 769 .25% T-2 B14 Vishay
69P1239
Cmf-55 769 .25% T-2 B14 Vishay 69P1239
CMF-55 769 .25% T-2 B14

CMF-55 769 .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55769R00CHBF CMF55769R00CHBF-ND 69P1239
Product Name RES 769 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 769 .25% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 769 ohms 769 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details