Vishay Intertechnology, Inc. Metal Film Resistors - CMF55768R00CHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55768R00CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55768R00CHEK
Metal Film Resistors - CMF55768R00CHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55768R00CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768R00CHEK-ND
Through Hole Resistors CMF55768R00CHEK-ND
768 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,768Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 80K8244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
80K8244
Resistor,metal Film,768Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 80K8244
Resistor,Metal Film,768Ohms,250WV,. 25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,768Ohms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768R00CHEK CMF55768R00CHEK-ND 80K8244
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,768Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details