Vishay Intertechnology, Inc. RES 768K OHM 1/2W 1% AXIAL CMF55768K00FKEA

Description
RES 768Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 768Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/2W 1% AXIAL - CMF55768K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/2W 1% AXIAL
CMF55768K00FKEA
RES 768K OHM 1/2W 1% AXIAL CMF55768K00FKEA
RES 768Kohm 1/2W 1% AXIAL

RES 768Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55768K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55768K00FKEA-ND
Through Hole Resistors CMF55768K00FKEA-ND
768 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

768 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 768K 1% T-1 Ea E3 Vishay - 48P7157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 768K 1% T-1 Ea E3 Vishay
48P7157
Cmf-55 768K 1% T-1 Ea E3 Vishay 48P7157
CMF-55 768K 1% T-1 EA e3

CMF-55 768K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55768K00FKEA CMF55768K00FKEA-ND 48P7157
Product Name RES 768K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 768K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 768000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details