Vishay Intertechnology, Inc. RES 75.0 OHM 1/2W 1% AXIAL CMF5575R000FKEB

Description
RES 75.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/2W 1% AXIAL - CMF5575R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/2W 1% AXIAL
CMF5575R000FKEB
RES 75.0 OHM 1/2W 1% AXIAL CMF5575R000FKEB
RES 75.0ohm 1/2W 1% AXIAL

RES 75.0ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF75.0HGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0HGCT-ND
Through Hole Resistors CMF75.0HGCT-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF75.0HGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF75.0HGTR-ND
Through Hole Resistors CMF75.0HGTR-ND
75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 66930144 - Radwell International
Willingboro, NJ, United States
Resistor
66930144
Resistor 66930144
RESISTOR, AXIAL, METAL FILM, 1/2W, 75 OHMS, 1%, 2.29X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1/2W, 75 OHMS, 1%, 2.29X6.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF5575R000FKEB CMF75.0HGCT-ND 66930144
Product Name RES 75.0 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details