Vishay Intertechnology, Inc. Metal Film Resistors - CMF5575K000JNEA

Description
Metal Film Resistors - Through Hole CMF-55 75K 5% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 75K 5% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5575K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5575K000JNEA
Metal Film Resistors - CMF5575K000JNEA
Metal Film Resistors - Through Hole CMF-55 75K 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-55 75K 5% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF5575K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000JNEA-ND
Through Hole Resistors CMF5575K000JNEA-ND
75 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 75K 5% T-00 Ea E3 Vishay - 69P1097 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75K 5% T-00 Ea E3 Vishay
69P1097
Cmf-55 75K 5% T-00 Ea E3 Vishay 69P1097
CMF-55 75K 5% T-00 EA e3

CMF-55 75K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000JNEA CMF5575K000JNEA-ND 69P1097
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 75K 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details