Vishay Intertechnology, Inc. RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHRE70

Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 1% AXIAL - CMF5575K000FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 1% AXIAL
CMF5575K000FHRE70
RES 75K OHM 1/2W 1% AXIAL CMF5575K000FHRE70
RES 75Kohm 1/2W 1% AXIAL

RES 75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575K000FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000FHRE70-ND
Through Hole Resistors CMF5575K000FHRE70-ND
75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay - 41C7883 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay
41C7883
Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay 41C7883
CMF55, 75 kOhm, +/- 1 Percent, 50 ppm

CMF55, 75 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000FHRE70 CMF5575K000FHRE70-ND 41C7883
Product Name RES 75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 75 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details