Vishay Intertechnology, Inc. RES 75K OHM 1/2W .5% AXIAL CMF5575K000DEEK

Description
RES 75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W .5% AXIAL - CMF5575K000DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W .5% AXIAL
CMF5575K000DEEK
RES 75K OHM 1/2W .5% AXIAL CMF5575K000DEEK
RES 75Kohm 1/2W .5% AXIAL

RES 75Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5575K000DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5575K000DEEK-ND
Through Hole Resistors CMF5575K000DEEK-ND
75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 75K .5% T-9 Ek E3 Vishay - 69P1084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 75K .5% T-9 Ek E3 Vishay
69P1084
Cmf-55 75K .5% T-9 Ek E3 Vishay 69P1084
CMF-55 75K .5% T-9 EK e3

CMF-55 75K .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5575K000DEEK CMF5575K000DEEK-ND 69P1084
Product Name RES 75K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 75K .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details