Vishay Intertechnology, Inc. RES 750 OHM 1/2W 5% AXIAL CMF55750R00JKR6

Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 5% AXIAL - CMF55750R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 5% AXIAL
CMF55750R00JKR6
RES 750 OHM 1/2W 5% AXIAL CMF55750R00JKR6
RES 750ohm 1/2W 5% AXIAL

RES 750ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750R00JKR6-ND
Through Hole Resistors CMF55750R00JKR6-ND
750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 750 5% T-1 Re6 Vishay - 69P1181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 750 5% T-1 Re6 Vishay
69P1181
Cmf-55 750 5% T-1 Re6 Vishay 69P1181
CMF-55 750 5% T-1 RE6

CMF-55 750 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750R00JKR6 CMF55750R00JKR6-ND 69P1181
Product Name RES 750 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 750 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details