Vishay Intertechnology, Inc. RES 750K OHM 1/2W 1% AXIAL CMF55750K00FKR670

Description
RES 750Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/2W 1% AXIAL - CMF55750K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/2W 1% AXIAL
CMF55750K00FKR670
RES 750K OHM 1/2W 1% AXIAL CMF55750K00FKR670
RES 750Kohm 1/2W 1% AXIAL

RES 750Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55750K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55750K00FKR670-ND
Through Hole Resistors CMF55750K00FKR670-ND
750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 750K 1% T-1 Re6 Vishay - 69P1154 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 750K 1% T-1 Re6 Vishay
69P1154
Cmf-55-70 750K 1% T-1 Re6 Vishay 69P1154
CMF-55-70 750K 1% T-1 RE6

CMF-55-70 750K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55750K00FKR670 CMF55750K00FKR670-ND 69P1154
Product Name RES 750K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 750K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details