Vishay Intertechnology, Inc. RES 74 OHM 1/2W 1% AXIAL CMF5574R000FKEA

Description
RES 74ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 74ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74 OHM 1/2W 1% AXIAL - CMF5574R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74 OHM 1/2W 1% AXIAL
CMF5574R000FKEA
RES 74 OHM 1/2W 1% AXIAL CMF5574R000FKEA
RES 74ohm 1/2W 1% AXIAL

RES 74ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5574R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5574R000FKEA-ND
Through Hole Resistors CMF5574R000FKEA-ND
74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5574R000FKEA CMF5574R000FKEA-ND
Product Name RES 74 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74 ohms 74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details