Vishay Intertechnology, Inc. Through Hole Resistors CMF5573K200FHBF

Description
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5573K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200FHBF-ND
Through Hole Resistors CMF5573K200FHBF-ND
73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 73.2K OHM 1/2W 1% AXIAL - CMF5573K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W 1% AXIAL
CMF5573K200FHBF
RES 73.2K OHM 1/2W 1% AXIAL CMF5573K200FHBF
RES 73.2Kohm 1/2W 1% AXIAL

RES 73.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 73.2K 1% T-2 B14 Vishay - 69P1035 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 73.2K 1% T-2 B14 Vishay
69P1035
Cmf-55 73.2K 1% T-2 B14 Vishay 69P1035
CMF-55 73.2K 1% T-2 B14

CMF-55 73.2K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200FHBF-ND CMF5573K200FHBF 69P1035
Product Name Through Hole Resistors RES 73.2K OHM 1/2W 1% AXIAL Cmf-55 73.2K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details