Vishay Intertechnology, Inc. RES 73.2K OHM 1/2W .5% AXIAL CMF5573K200DHBF

Description
RES 73.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 73.2Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/2W .5% AXIAL - CMF5573K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/2W .5% AXIAL
CMF5573K200DHBF
RES 73.2K OHM 1/2W .5% AXIAL CMF5573K200DHBF
RES 73.2Kohm 1/2W .5% AXIAL

RES 73.2Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5573K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5573K200DHBF-ND
Through Hole Resistors CMF5573K200DHBF-ND
73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

73.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7828
Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7828
Resistor,Metal Film,73.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,73.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5573K200DHBF CMF5573K200DHBF-ND 41C7828
Product Name RES 73.2K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,73.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details