Vishay Intertechnology, Inc. Through Hole Resistors CMF55733R00BER6

Description
733 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
733 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55733R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55733R00BER6-ND
Through Hole Resistors CMF55733R00BER6-ND
733 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

733 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 733 OHM 1/2W 0.1% AXIAL - CMF55733R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 733 OHM 1/2W 0.1% AXIAL
CMF55733R00BER6
RES 733 OHM 1/2W 0.1% AXIAL CMF55733R00BER6
RES 733ohm 1/2W 0.1% AXIAL

RES 733ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 733 .1% T-9 Re6 Vishay - 69P1070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 733 .1% T-9 Re6 Vishay
69P1070
Cmf-55 733 .1% T-9 Re6 Vishay 69P1070
CMF-55 733 .1% T-9 RE6

CMF-55 733 .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55733R00BER6-ND CMF55733R00BER6 69P1070
Product Name Through Hole Resistors RES 733 OHM 1/2W 0.1% AXIAL Cmf-55 733 .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 733 ohms 733 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details